API Delevan, Inc. Fixed Inductors 3094-562GS

Description
5.6µH Unshielded Inductor 160mA 1.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 160mA 1.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-562GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-562GS-ND
Fixed Inductors 3094-562GS-ND
5.6µH Unshielded Inductor 160mA 1.8Ohm Max 2-SMD

5.6µH Unshielded Inductor 160mA 1.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-562GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers