API Delevan, Inc. Fixed Inductors 2890-02K

Description
1.5µH Unshielded Molded Inductor 2.19A 90mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 2.19A 90mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2890-02KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2890-02KTR-ND
Fixed Inductors 2890-02KTR-ND
1.5µH Unshielded Molded Inductor 2.19A 90mOhm Max Axial

1.5µH Unshielded Molded Inductor 2.19A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2890-02KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details