API Delevan, Inc. Fixed Inductors 2727-24H

Description
820µH Unshielded Toroidal Inductor 92mA 23Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
820µH Unshielded Toroidal Inductor 92mA 23Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-24H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-24H-ND
Fixed Inductors 2727-24H-ND
820µH Unshielded Toroidal Inductor 92mA 23Ohm Max Radial, Vertical

820µH Unshielded Toroidal Inductor 92mA 23Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-24H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details