API Delevan, Inc. Fixed Inductors 2727-23G

Description
680µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
680µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-23G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-23G-ND
Fixed Inductors 2727-23G-ND
680µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

680µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-23G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers