API Delevan, Inc. Fixed Inductors 2727-20H

Description
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-20H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-20H-ND
Fixed Inductors 2727-20H-ND
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical

390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-20H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers