API Delevan, Inc. Fixed Inductors 2727-19J

Description
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-19J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-19J-ND
Fixed Inductors 2727-19J-ND
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-19J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details