API Delevan, Inc. Fixed Inductors 2727-16H

Description
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-16H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-16H-ND
Fixed Inductors 2727-16H-ND
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical

180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-16H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers