API Delevan, Inc. Fixed Inductors 2727-12H

Description
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-12H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-12H-ND
Fixed Inductors 2727-12H-ND
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical

82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-12H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers