API Delevan, Inc. Fixed Inductors 2727-11H

Description
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-11H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-11H-ND
Fixed Inductors 2727-11H-ND
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical

68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-11H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details