API Delevan, Inc. Fixed Inductors 2727-11G

Description
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-11G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-11G-ND
Fixed Inductors 2727-11G-ND
68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical

68µH Unshielded Toroidal Inductor 165mA 6.8Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-11G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers