API Delevan, Inc. Fixed Inductors 2727-10F

Description
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-10F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-10F-ND
Fixed Inductors 2727-10F-ND
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical

56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-10F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers