API Delevan, Inc. Fixed Inductors 2727-09F

Description
47µH Unshielded Toroidal Inductor 200mA 4.7Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
47µH Unshielded Toroidal Inductor 200mA 4.7Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-09F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-09F-ND
Fixed Inductors 2727-09F-ND
47µH Unshielded Toroidal Inductor 200mA 4.7Ohm Max Radial, Vertical

47µH Unshielded Toroidal Inductor 200mA 4.7Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-09F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers