API Delevan, Inc. Fixed Inductors 2727-08G

Description
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-08G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-08G-ND
Fixed Inductors 2727-08G-ND
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical

39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-08G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details