API Delevan, Inc. Fixed Inductors 2727-06H

Description
27µH Unshielded Toroidal Inductor 265mA 2.7Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
27µH Unshielded Toroidal Inductor 265mA 2.7Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-06H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-06H-ND
Fixed Inductors 2727-06H-ND
27µH Unshielded Toroidal Inductor 265mA 2.7Ohm Max Radial, Vertical

27µH Unshielded Toroidal Inductor 265mA 2.7Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-06H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details