API Delevan, Inc. Fixed Inductors 2510R-68H

Description
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-68H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-68H-ND
Fixed Inductors 2510R-68H-ND
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD

68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-68H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers