API Delevan, Inc. Fixed Inductors 2510R-62G

Description
39µH Unshielded Inductor 76mA 8.1Ohm Max 2-SMD
Request a Quote Datasheet
Description
39µH Unshielded Inductor 76mA 8.1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-62G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-62G-ND
Fixed Inductors 2510R-62G-ND
39µH Unshielded Inductor 76mA 8.1Ohm Max 2-SMD

39µH Unshielded Inductor 76mA 8.1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-62G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers