API Delevan, Inc. Fixed Inductors 2510R-58H

Description
27µH Unshielded Inductor 91mA 5.7Ohm Max 2-SMD
Request a Quote Datasheet
Description
27µH Unshielded Inductor 91mA 5.7Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-58H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-58H-ND
Fixed Inductors 2510R-58H-ND
27µH Unshielded Inductor 91mA 5.7Ohm Max 2-SMD

27µH Unshielded Inductor 91mA 5.7Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-58H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers