API Delevan, Inc. Fixed Inductors 2510R-56K

Description
22µH Unshielded Inductor 100mA 4.7Ohm Max 2-SMD
Request a Quote Datasheet
Description
22µH Unshielded Inductor 100mA 4.7Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-56K-ND
Fixed Inductors 2510R-56K-ND
22µH Unshielded Inductor 100mA 4.7Ohm Max 2-SMD

22µH Unshielded Inductor 100mA 4.7Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-56K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details