API Delevan, Inc. Fixed Inductors 2510R-38G

Description
3.9µH Unshielded Inductor 167mA 1.7Ohm Max 2-SMD
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 167mA 1.7Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-38G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-38G-ND
Fixed Inductors 2510R-38G-ND
3.9µH Unshielded Inductor 167mA 1.7Ohm Max 2-SMD

3.9µH Unshielded Inductor 167mA 1.7Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-38G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details