API Delevan, Inc. Fixed Inductors 2510R-26K

Description
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-26K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-26K-ND
Fixed Inductors 2510R-26K-ND
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD

1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-26K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details