API Delevan, Inc. Fixed Inductors 2510R-24G

Description
1µH Unshielded Inductor 418mA 270mOhm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 418mA 270mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-24G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-24G-ND
Fixed Inductors 2510R-24G-ND
1µH Unshielded Inductor 418mA 270mOhm Max 2-SMD

1µH Unshielded Inductor 418mA 270mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-24G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details