API Delevan, Inc. Fixed Inductors 2510R-10K

Description
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-10K-ND
Fixed Inductors 2510R-10K-ND
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD

270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-10K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details