API Delevan, Inc. Fixed Inductors 2500R-42J

Description
FIXED IND 2MH 69MA 29 OHM TH
Request a Quote Datasheet
Description
FIXED IND 2MH 69MA 29 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2500R-42JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-42JCT-ND
Fixed Inductors 197-2500R-42JCT-ND
FIXED IND 2MH 69MA 29 OHM TH

FIXED IND 2MH 69MA 29 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-2500R-42JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-42JTR-ND
Fixed Inductors 197-2500R-42JTR-ND
2mH Unshielded Molded Inductor 69mA 29Ohm Max Axial

2mH Unshielded Molded Inductor 69mA 29Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2500R-42JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details