API Delevan, Inc. Fixed Inductors 2500R-28J

Description
1mH Unshielded Molded Inductor 88mA 16.5Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 88mA 16.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2500R-28JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-28JTR-ND
Fixed Inductors 197-2500R-28JTR-ND
1mH Unshielded Molded Inductor 88mA 16.5Ohm Max Axial

1mH Unshielded Molded Inductor 88mA 16.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2500R-28JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-28JCT-ND
Fixed Inductors 197-2500R-28JCT-ND
FIXED IND 1MH 88MA 16.5 OHM TH

FIXED IND 1MH 88MA 16.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2500R-28JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers