API Delevan, Inc. Fixed Inductors 2500-76J

Description
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1114-1-ND
Fixed Inductors 1134-1114-1-ND
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1114-2-ND
Fixed Inductors 1134-1114-2-ND
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1114-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details