API Delevan, Inc. Fixed Inductors 2474R-46L

Description
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-46L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-46L-ND
Fixed Inductors 2474R-46L-ND
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial

5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-46L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details