API Delevan, Inc. Fixed Inductors 2474R-43L

Description
3.3mH Unshielded Molded Inductor 230mA 6.56Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Molded Inductor 230mA 6.56Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-43L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-43L-ND
Fixed Inductors 2474R-43L-ND
3.3mH Unshielded Molded Inductor 230mA 6.56Ohm Max Axial

3.3mH Unshielded Molded Inductor 230mA 6.56Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-43L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details