API Delevan, Inc. Fixed Inductors 2474R-37L

Description
1mH Unshielded Molded Inductor 390mA 2.3Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 390mA 2.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7737-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7737-ND
Fixed Inductors DN7737-ND
1mH Unshielded Molded Inductor 390mA 2.3Ohm Max Axial

1mH Unshielded Molded Inductor 390mA 2.3Ohm Max Axial

Buy Now Datasheet
Inductors;Chokes;Ind 1000 uH;Tol 15%;Cur-Rtg 0.39 A;Axial;DCR 2.3 Ohms - 70033432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductors;Chokes;Ind 1000 uH;Tol 15%;Cur-Rtg 0.39 A;Axial;DCR 2.3 Ohms
70033432
Inductors;Chokes;Ind 1000 uH;Tol 15%;Cur-Rtg 0.39 A;Axial;DCR 2.3 Ohms 70033432
Operating Temperature Range: –55°C to +125°C. Current Rating at 85°C Ambient: 40°C Rise. Maximum Power Dissipation at 85°C: 0.50 W. Inductance: Measured at 1 VAC open circuit with no DC current. Optional Tolerances: 5% and 10% available.

Operating Temperature Range: –55°C to +125°C.
Current Rating at 85°C Ambient: 40°C Rise.
Maximum Power Dissipation at 85°C: 0.50 W.
Inductance: Measured at 1 VAC open circuit with no DC current.
Optional Tolerances: 5% and 10% available.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7737-ND 70033432
Product Name Fixed Inductors Inductors;Chokes;Ind 1000 uH;Tol 15%;Cur-Rtg 0.39 A;Axial;DCR 2.3 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details