API Delevan, Inc. Fixed Inductors 2474R-34L

Description
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7735-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7735-ND
Fixed Inductors DN7735-ND
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial

560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7735-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details