API Delevan, Inc. Fixed Inductors 2474R-32L

Description
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-32L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-32L-ND
Fixed Inductors 2474R-32L-ND
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial

390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-32L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers