API Delevan, Inc. Fixed Inductors 2474R-25L

Description
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7729-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7729-ND
Fixed Inductors DN7729-ND
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial

100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7729-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Leaded Inductors - 1660217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Lead Style Axial; Axial
View Details