API Delevan, Inc. Fixed Inductors 2474R-15L

Description
15µH Unshielded Molded Inductor 2.97A 40mOhm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 2.97A 40mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2474R-15LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-15LTR-ND
Fixed Inductors 197-2474R-15LTR-ND
15µH Unshielded Molded Inductor 2.97A 40mOhm Max Axial

15µH Unshielded Molded Inductor 2.97A 40mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2474R-15LCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-15LCT-ND
Fixed Inductors 197-2474R-15LCT-ND
FIXED IND 15UH 2.97A 40 MOHM TH

FIXED IND 15UH 2.97A 40 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2474R-15LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details