API Delevan, Inc. Fixed Inductors 2474R-09L

Description
4.7µH Unshielded Molded Inductor 4.01A 22mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 4.01A 22mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7714-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7714-ND
Fixed Inductors DN7714-ND
4.7µH Unshielded Molded Inductor 4.01A 22mOhm Max Axial

4.7µH Unshielded Molded Inductor 4.01A 22mOhm Max Axial

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327627-2474R-09L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327627-2474R-09L
Inductors, Coils, Chokes - Fixed Inductors 1327627-2474R-09L
Manufacturer: API Delevan Inc. Win Source Part Number: 1327627-2474R-09L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Molded Shielding: Unshielded Size / Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm) Inductance: 4.7 µH Standard Package: 500 Mounting: Through Hole Tolerance: ±15% Material - Core: Ferrite DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.01 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: DN7714,2474R09L,2474 R-09L BULK 500 Current - Saturation (Isat): 2.9A RoHS Status: ROHS3 Compliant

Manufacturer: API Delevan Inc.
Win Source Part Number: 1327627-2474R-09L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Molded
Shielding: Unshielded
Size / Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm)
Inductance: 4.7 µH
Standard Package: 500
Mounting: Through Hole
Tolerance: ±15%
Material - Core: Ferrite
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.01 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: DN7714,2474R09L,2474R-09L BULK 500
Current - Saturation (Isat): 2.9A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7714-ND 1327627-2474R-09L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details