API Delevan, Inc. Fixed Inductors 2474R-08L

Description
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-08L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-08L-ND
Fixed Inductors 2474R-08L-ND
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial

3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-08L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers