API Delevan, Inc. Fixed Inductors 2474-47L

Description
6.8mH Unshielded Molded Inductor 150mA 15Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Molded Inductor 150mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7447-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7447-ND
Fixed Inductors DN7447-ND
6.8mH Unshielded Molded Inductor 150mA 15Ohm Max Axial

6.8mH Unshielded Molded Inductor 150mA 15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7447-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers