API Delevan, Inc. Fixed Inductors 2474-44L

Description
3.9mH Unshielded Molded Inductor 200mA 8.63Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Unshielded Molded Inductor 200mA 8.63Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7444-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7444-ND
Fixed Inductors DN7444-ND
3.9mH Unshielded Molded Inductor 200mA 8.63Ohm Max Axial

3.9mH Unshielded Molded Inductor 200mA 8.63Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7444-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details