API Delevan, Inc. Fixed Inductors 2474-34L

Description
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7434-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7434-ND
Fixed Inductors DN7434-ND
560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial

560µH Unshielded Molded Inductor 560mA 1.14Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7434-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details