API Delevan, Inc. Fixed Inductors 2474-33L

Description
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7433-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7433-ND
Fixed Inductors DN7433-ND
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial

470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7433-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details