API Delevan, Inc. Fixed Inductors 2474-32L

Description
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7432-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7432-ND
Fixed Inductors DN7432-ND
390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial

390µH Unshielded Molded Inductor 680mA 770mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7432-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details