API Delevan, Inc. Fixed Inductors - 2474-26J 2474-26J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 764766-2474-26J Series: 2474 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 1.12A Shielding: Unshielded Inductance: 120μH Tolerance: ±5% Material - Core: Ferrite Current - Saturation: 580mA Test Frequency: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 283 mOhm Max Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 764766-2474-26J Series: 2474 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 1.12A Shielding: Unshielded Inductance: 120μH Tolerance: ±5% Material - Core: Ferrite Current - Saturation: 580mA Test Frequency: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 283 mOhm Max Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 2474-26J
764766-2474-26J
Fixed Inductors - 2474-26J 764766-2474-26J
Manufacturer: API Delevan Inc. Win Source Part Number: 764766-2474-26J Series: 2474 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Current Rating: 1.12A Shielding: Unshielded Inductance: 120μH Tolerance: ±5% Material - Core: Ferrite Current - Saturation: 580mA Test Frequency: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 283 mOhm Max Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 764766-2474-26J
Series: 2474
Packaging: Reel package
Type: Molded
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Current Rating: 1.12A
Shielding: Unshielded
Inductance: 120μH
Tolerance: ±5%
Material - Core: Ferrite
Current - Saturation: 580mA
Test Frequency: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 283 mOhm Max
Dimension: 0.240" Dia x 0.740" L (6.10mm x 18.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 764766-2474-26J
Product Name Fixed Inductors - 2474-26J
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard
Core Material Ferrite
Application RF Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers