API Delevan, Inc. Fixed Inductors 2474-08L

Description
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7408-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7408-ND
Fixed Inductors DN7408-ND
3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial

3.9µH Unshielded Molded Inductor 4.56A 17mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7408-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers