API Delevan, Inc. Fixed Inductors 2474-07L

Description
3.3µH Unshielded Molded Inductor 4.7A 16mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 4.7A 16mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7407-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7407-ND
Fixed Inductors DN7407-ND
3.3µH Unshielded Molded Inductor 4.7A 16mOhm Max Axial

3.3µH Unshielded Molded Inductor 4.7A 16mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7407-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers