API Delevan, Inc. Fixed Inductors 2474-06L

Description
2.7µH Unshielded Molded Inductor 5.03A 14mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 5.03A 14mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7406-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7406-ND
Fixed Inductors DN7406-ND
2.7µH Unshielded Molded Inductor 5.03A 14mOhm Max Axial

2.7µH Unshielded Molded Inductor 5.03A 14mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7406-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details