API Delevan, Inc. Fixed Inductors 2474-05L

Description
2.2µH Unshielded Molded Inductor 5.22A 13mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 5.22A 13mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7405-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7405-ND
Fixed Inductors DN7405-ND
2.2µH Unshielded Molded Inductor 5.22A 13mOhm Max Axial

2.2µH Unshielded Molded Inductor 5.22A 13mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7405-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers