API Delevan, Inc. Fixed Inductors 2474-03L

Description
1.5µH Unshielded Molded Inductor 5.67A 11mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 5.67A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7403-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7403-ND
Fixed Inductors DN7403-ND
1.5µH Unshielded Molded Inductor 5.67A 11mOhm Max Axial

1.5µH Unshielded Molded Inductor 5.67A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7403-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers