API Delevan, Inc. Fixed Inductors 2150-38K

Description
39µH Unshielded Molded Inductor 264mA 2Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Molded Inductor 264mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2150-38KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2150-38KTR-ND
Fixed Inductors 197-2150-38KTR-ND
39µH Unshielded Molded Inductor 264mA 2Ohm Max Axial

39µH Unshielded Molded Inductor 264mA 2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2150-38KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2150-38KCT-ND
Fixed Inductors 197-2150-38KCT-ND
FIXED IND 39UH 264MA 2 OHM TH

FIXED IND 39UH 264MA 2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2150-38KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details