API Delevan, Inc. Fixed Inductors 2150-36K

Description
33µH Unshielded Molded Inductor 305mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Molded Inductor 305mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2150-36KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2150-36KTR-ND
Fixed Inductors 197-2150-36KTR-ND
33µH Unshielded Molded Inductor 305mA 1.5Ohm Max Axial

33µH Unshielded Molded Inductor 305mA 1.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2150-36KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2150-36KCT-ND
Fixed Inductors 197-2150-36KCT-ND
FIXED IND 33UH 305MA 1.5 OHM TH

FIXED IND 33UH 305MA 1.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2150-36KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details