API Delevan, Inc. Fixed Inductors 1945-20J

Description
100µH Unshielded Molded Inductor 220mA 5.78Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 220mA 5.78Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1945-20JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-20JTR-ND
Fixed Inductors 197-1945-20JTR-ND
100µH Unshielded Molded Inductor 220mA 5.78Ohm Max Axial

100µH Unshielded Molded Inductor 220mA 5.78Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1945-20JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-20JCT-ND
Fixed Inductors 197-1945-20JCT-ND
FIXED IND 100UH 220MA 5.78 OHM

FIXED IND 100UH 220MA 5.78 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1945-20JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers