API Delevan, Inc. Fixed Inductors 1945-08K

Description
FIXED IND 10UH 650MA 670 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 650MA 670 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1945-08KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-08KCT-ND
Fixed Inductors 197-1945-08KCT-ND
FIXED IND 10UH 650MA 670 MOHM TH

FIXED IND 10UH 650MA 670 MOHM TH

Buy Now Datasheet
Fixed Inductors - 197-1945-08KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-08KTR-ND
Fixed Inductors 197-1945-08KTR-ND
10µH Unshielded Molded Inductor 650mA 670mOhm Max Axial

10µH Unshielded Molded Inductor 650mA 670mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1945-08KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers