API Delevan, Inc. Fixed Inductors 1840-28K

Description
8.2µH Unshielded Molded Inductor 560mA 400mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 560mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1840-28K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1840-28K-ND
Fixed Inductors 1840-28K-ND
8.2µH Unshielded Molded Inductor 560mA 400mOhm Max Axial

8.2µH Unshielded Molded Inductor 560mA 400mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1840-28K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers